Lapp Tannehill 811235 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 12 AWG 4 Conductor - Yellow OLF811235

Description
LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811235. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811235 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.230 x 0.711 NOMINAL OD (MM) : 5.8 x 18.0 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved
Description
LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811235. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811235 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.230 x 0.711 NOMINAL OD (MM) : 5.8 x 18.0 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

Suppliers

Company
Product
Description
Supplier Links
811235 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 12 AWG 4 Conductor - Yellow - OLF811235 - Lapp Tannehill
Savage, MN, United States
811235 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 12 AWG 4 Conductor - Yellow
OLF811235
811235 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 12 AWG 4 Conductor - Yellow OLF811235
LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811235. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811235 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.230 x 0.711 NOMINAL OD (MM) : 5.8 x 18.0 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811235.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811235 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.230 x 0.711 NOMINAL OD (MM) : 5.8 x 18.0 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF811235
Product Name 811235 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 12 AWG 4 Conductor - Yellow
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 6 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
System cable - 706-2300/411-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details