Alpha Wire OBSOLETE - Alpha Wire Industrial Series V VFD Cable - V16020 BK199 - 2/0 AWG 3 conductor Double Foil Shield - Black PVC Jacket V16020-BK199

Description
AlphaWire Industrial Series V VFD cable is double-shielded 2/0 awg 3 conductor black PVC jacket. Alpha part number V16020 BK199 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : V16020-BK199 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Industrial Series V AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black numbered CONDUCTOR STRANDING : Stranded STRAND COUNT : 133x7x19x20 SHIELDING : Double foil JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.399 NOMINAL OD (MM) : 35.56 VOLTAGE : 600V TEMPERATURE : -4°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL RHW-2) 16-2 AWG) UL XHHW-2 UL TC-ER UL 1000V Flexible Motor Supply Cable CSA AWM I/II A/B FT4 CE LVD 2006/95/EC Pennsylvania MSHA WEIGHT LBS/MFT : 305
Description
AlphaWire Industrial Series V VFD cable is double-shielded 2/0 awg 3 conductor black PVC jacket. Alpha part number V16020 BK199 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : V16020-BK199 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Industrial Series V AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black numbered CONDUCTOR STRANDING : Stranded STRAND COUNT : 133x7x19x20 SHIELDING : Double foil JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.399 NOMINAL OD (MM) : 35.56 VOLTAGE : 600V TEMPERATURE : -4°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL RHW-2) 16-2 AWG) UL XHHW-2 UL TC-ER UL 1000V Flexible Motor Supply Cable CSA AWM I/II A/B FT4 CE LVD 2006/95/EC Pennsylvania MSHA WEIGHT LBS/MFT : 305

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire Industrial Series V VFD Cable - V16020 BK199 - 2/0 AWG 3 conductor Double Foil Shield - Black PVC Jacket - ALPV16020-BK199 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire Industrial Series V VFD Cable - V16020 BK199 - 2/0 AWG 3 conductor Double Foil Shield - Black PVC Jacket
ALPV16020-BK199
OBSOLETE - Alpha Wire Industrial Series V VFD Cable - V16020 BK199 - 2/0 AWG 3 conductor Double Foil Shield - Black PVC Jacket ALPV16020-BK199
AlphaWire Industrial Series V VFD cable is double-shielded 2/0 awg 3 conductor black PVC jacket. Alpha part number V16020 BK199 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : V16020-BK199 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Industrial Series V AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black numbered CONDUCTOR STRANDING : Stranded STRAND COUNT : 133x7x19x20 SHIELDING : Double foil JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.399 NOMINAL OD (MM) : 35.56 VOLTAGE : 600V TEMPERATURE : -4°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL RHW-2) 16-2 AWG) UL XHHW-2 UL TC-ER UL 1000V Flexible Motor Supply Cable CSA AWM I/II A/B FT4 CE LVD 2006/95/EC Pennsylvania MSHA WEIGHT LBS/MFT : 305

AlphaWire Industrial Series V VFD cable is double-shielded 2/0 awg 3 conductor black PVC jacket.

Alpha part number V16020 BK199

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : V16020-BK199 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Industrial Series V AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black numbered CONDUCTOR STRANDING : Stranded STRAND COUNT : 133x7x19x20 SHIELDING : Double foil JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.399 NOMINAL OD (MM) : 35.56 VOLTAGE : 600V TEMPERATURE : -4°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL RHW-2) 16-2 AWG) UL XHHW-2 UL TC-ER UL 1000V Flexible Motor Supply Cable CSA AWM I/II A/B FT4 CE LVD 2006/95/EC Pennsylvania MSHA WEIGHT LBS/MFT : 305

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number ALPV16020-BK199
Product Name OBSOLETE - Alpha Wire Industrial Series V VFD Cable - V16020 BK199 - 2/0 AWG 3 conductor Double Foil Shield - Black PVC Jacket
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Double foil
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 350047 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details