Alpha Wire Circular Cable Assemblies PR03KR113 YL357

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - PR03KR113YL357-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
PR03KR113YL357-ND
Circular Cable Assemblies PR03KR113YL357-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female Straight - 16AWG 3 Poles - PR03KR113 - Yellow - 3M (9.84ft) - ALPPR03KR113-YL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female Straight - 16AWG 3 Poles - PR03KR113 - Yellow - 3M (9.84ft)
ALPPR03KR113-YL357
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female Straight - 16AWG 3 Poles - PR03KR113 - Yellow - 3M (9.84ft) ALPPR03KR113-YL357
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR03KR113 YL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR03KR113 YL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / 7/8 in Female NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRK

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR03KR113 YL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR03KR113 YL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / 7/8 in Female NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRK

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - PR03KR113 YL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
PR03KR113 YL357
Cable Assemblies - Circular Cable Assemblies PR03KR113 YL357
CBL 3POS MALE TO FMALE 9.84'

CBL 3POS MALE TO FMALE 9.84'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PR03KR113YL357-ND ALPPR03KR113-YL357 PR03KR113 YL357
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female Straight - 16AWG 3 Poles - PR03KR113 - Yellow - 3M (9.84ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details