Lapp Tannehill 8716250S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 16 AWG 25 Conductor - Black OLF8716250S

Description
ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8716250S MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8716250S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.87 NOMINAL OD (MM) : 22.1 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)
Description
ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8716250S MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8716250S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.87 NOMINAL OD (MM) : 22.1 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)

Suppliers

Company
Product
Description
Supplier Links
8716250S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 16 AWG 25 Conductor - Black - OLF8716250S - Lapp Tannehill
Savage, MN, United States
8716250S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 16 AWG 25 Conductor - Black
OLF8716250S
8716250S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 16 AWG 25 Conductor - Black OLF8716250S
ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8716250S MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8716250S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.87 NOMINAL OD (MM) : 22.1 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)

ÖLFLEX® CHAIN TM CY is a highly flexible multi-conductor tray cable designed for continuous flex applications. An overall tinned copper braid shield provides protection against RMI and RFI. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8716250S


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8716250S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.87 NOMINAL OD (MM) : 22.1 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF8716250S
Product Name 8716250S - LAPP ÖLFLEX® CHAIN TM CY Shielded Multiconductor Cable - 16 AWG 25 Conductor - Black
Cable Jacket Thermoplastic Polymer
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
Multiple Conductor Cables - 844-100G1141-1.50-0/2/6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair & Multicore Data Cable - 350048 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details