ÖLFLEX® CHAIN TM is a highly flexible multi-conductor tray cable designed for continuous flex applications. Fine stranding and a specially formulated thermoplastic polymer jacket optimize flex life and provide excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8716180
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8716180 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN TM AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.679 NOMINAL OD (MM) : 17.2 VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF8716180 |
| Product Name | 8716180 - LAPP ÖLFLEX® CHAIN TM Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Black |
| Cable Jacket | Thermoplastic Polymer |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) |
| Number of Conductors | 18 # |