Alpha Wire Cables, Wires - Multiple Conductor Cables SF61114CY OR001

Description
Win Source Part Number: 1096203-SF61114CY OR001 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 14 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Standard Package: 1 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 41/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Thermoplastic Elastomer (TPE) Jacket (Insulation) Diameter: 0.442" (11.23mm) Shield Type: Foil, Braid Jacket Color: Orange Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0550" (1.397mm) Shield Coverage: 100%, 70% Temperature Range - Operating: -25°C ~ 90°C Alternative Parts (Cross-Reference): 45544 BK199; 45544 SL199; 45544 BL199SF61114CY-OR001 ; SF61114CYOR001; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: SF61114CYOR001,SF611 14CY OR001-ND Base Product Number: SF61114CY
Request a Quote Datasheet
Description
Win Source Part Number: 1096203-SF61114CY OR001 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 14 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Standard Package: 1 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 41/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Thermoplastic Elastomer (TPE) Jacket (Insulation) Diameter: 0.442" (11.23mm) Shield Type: Foil, Braid Jacket Color: Orange Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0550" (1.397mm) Shield Coverage: 100%, 70% Temperature Range - Operating: -25°C ~ 90°C Alternative Parts (Cross-Reference): 45544 BK199; 45544 SL199; 45544 BL199SF61114CY-OR001 ; SF61114CYOR001; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: SF61114CYOR001,SF611 14CY OR001-ND Base Product Number: SF61114CY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1096203-SF61114CY OR001
Cables, Wires - Multiple Conductor Cables 1096203-SF61114CY OR001
Win Source Part Number: 1096203-SF61114CY OR001 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 14 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Standard Package: 1 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 41/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Thermoplastic Elastomer (TPE) Jacket (Insulation) Diameter: 0.442" (11.23mm) Shield Type: Foil, Braid Jacket Color: Orange Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0550" (1.397mm) Shield Coverage: 100%, 70% Temperature Range - Operating: -25°C ~ 90°C Alternative Parts (Cross-Reference): 45544 BK199; 45544 SL199; 45544 BL199SF61114CY-OR001 ; SF61114CYOR001; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: SF61114CYOR001,SF611 14CY OR001-ND Base Product Number: SF61114CY

Win Source Part Number: 1096203-SF61114CY OR001
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire
Package: Spool
Wire Gauge: 14 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 4
Standard Package: 1
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 41/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Thermoplastic Elastomer (TPE)
Jacket (Insulation) Diameter: 0.442" (11.23mm)
Shield Type: Foil, Braid
Jacket Color: Orange
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0550" (1.397mm)
Shield Coverage: 100%, 70%
Temperature Range - Operating: -25°C ~ 90°C
Alternative Parts (Cross-Reference): 45544 BK199; 45544 SL199; 45544 BL199SF61114CY-OR001; SF61114CYOR001;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: SF61114CYOR001,SF61114CY OR001-ND
Base Product Number: SF61114CY

Buy Now Datasheet
Multi-Conductor & Paired Cables - SF61114CY OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
SF61114CY OR001
Multi-Conductor & Paired Cables SF61114CY OR001
SF61114CY ORANGE 1000

SF61114CY ORANGE 1000

Buy Now
Alpha ALPSF61223CY OR001 Industrial Series SF Servo Cable - 10 AWG, 4 Conductor - Orange - ALPSF61114CY-OR001 - Lapp Tannehill
Savage, MN, United States
Alpha ALPSF61223CY OR001 Industrial Series SF Servo Cable - 10 AWG, 4 Conductor - Orange
ALPSF61114CY-OR001
Alpha ALPSF61223CY OR001 Industrial Series SF Servo Cable - 10 AWG, 4 Conductor - Orange ALPSF61114CY-OR001
Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 10 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket. Alpha Part Number ALPSF61223CY-OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61114CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 41X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.44 NOMINAL OD (MM) : 11.18 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 10 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket.

Alpha Part Number ALPSF61223CY-OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61114CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 41X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.44 NOMINAL OD (MM) : 11.18 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Supplier's Site
Awis Series Sf / 1000 Ft Alpha Wire - 90R0574 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Sf / 1000 Ft Alpha Wire
90R0574
Awis Series Sf / 1000 Ft Alpha Wire 90R0574
AWIS SERIES SF / 1000 FT

AWIS SERIES SF / 1000 FT

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1096203-SF61114CY OR001 SF61114CY OR001 ALPSF61114CY-OR001 90R0574
Product Name Cables, Wires - Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha ALPSF61223CY OR001 Industrial Series SF Servo Cable - 10 AWG, 4 Conductor - Orange Awis Series Sf / 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details