ÖLFLEX® FD 890 is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 8918074
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8918074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.429 NOMINAL OD (MM) : 10.9 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF8918074 |
| Product Name | 8918074 - LAPP ÖLFLEX® FD 890 Unshielded Multiconductor Cable - 18 AWG 7 Conductor - Black |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |