Alpha Wire OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female 90° - 16AWG 3 Poles - PR03KW113 - Yellow - 3M (9.84ft) PR03KW113 YL357

Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR03KW113 YL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR03KW113 YL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / 7/8 in Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRKW
Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR03KW113 YL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR03KW113 YL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / 7/8 in Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRKW

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female 90° - 16AWG 3 Poles - PR03KW113 - Yellow - 3M (9.84ft) - ALPPR03KW113-YL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female 90° - 16AWG 3 Poles - PR03KW113 - Yellow - 3M (9.84ft)
ALPPR03KW113-YL357
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female 90° - 16AWG 3 Poles - PR03KW113 - Yellow - 3M (9.84ft) ALPPR03KW113-YL357
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR03KW113 YL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR03KW113 YL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / 7/8 in Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRKW

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number PR03KW113 YL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR03KW113 YL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / 7/8 in Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRKW

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPPR03KW113-YL357
Product Name OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female 90° - 16AWG 3 Poles - PR03KW113 - Yellow - 3M (9.84ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6056A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
System cable - 706-2300/209-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers