Alpha Wire Multi-Conductor & Paired Cables SF61222CY OR002

Description
SF61222CY ORANGE 500 F
Request a Quote
Description
SF61222CY ORANGE 500 F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - SF61222CY OR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
SF61222CY OR002
Multi-Conductor & Paired Cables SF61222CY OR002
SF61222CY ORANGE 500 F

SF61222CY ORANGE 500 F

Buy Now
Awis Series Sf / 500 Ft Alpha Wire - 90R0590 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Sf / 500 Ft Alpha Wire
90R0590
Awis Series Sf / 500 Ft Alpha Wire 90R0590
AWIS SERIES SF / 500 FT

AWIS SERIES SF / 500 FT

Supplier's Site
Alpha Wire ALPSF61222CY OR002 Industrial Series SF Servo Cable - 12 AWG, 4 Conductor - Orange - ALPSF61222CY-OR002 - Lapp Tannehill
Savage, MN, United States
Alpha Wire ALPSF61222CY OR002 Industrial Series SF Servo Cable - 12 AWG, 4 Conductor - Orange
ALPSF61222CY-OR002
Alpha Wire ALPSF61222CY OR002 Industrial Series SF Servo Cable - 12 AWG, 4 Conductor - Orange ALPSF61222CY-OR002
Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 12 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control conductorPVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61222CY-OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61222CY OR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 65X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.674 NOMINAL OD (MM) : 17.12 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 12 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control conductorPVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61222CY-OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61222CY OR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 65X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.674 NOMINAL OD (MM) : 17.12 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number SF61222CY OR002 90R0590 ALPSF61222CY-OR002
Product Name Multi-Conductor & Paired Cables Awis Series Sf / 500 Ft Alpha Wire Alpha Wire ALPSF61222CY OR002 Industrial Series SF Servo Cable - 12 AWG, 4 Conductor - Orange
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21268F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q539-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 15 ft (45.72 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details