Lapp Tannehill LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 18 AWG 4 Conductor- Black - 761804 OLF761804

Description
LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics. Double shielded for extra protection Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure. LAPP part number 761804 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 761804 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.394 NOMINAL OD (MM) : 10 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 112 WEIGHT KG/KM : 50.8
Description
LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics. Double shielded for extra protection Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure. LAPP part number 761804 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 761804 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.394 NOMINAL OD (MM) : 10 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 112 WEIGHT KG/KM : 50.8

Suppliers

Company
Product
Description
Supplier Links
LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 18 AWG 4 Conductor- Black - 761804 - OLF761804 - Lapp Tannehill
Savage, MN, United States
LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 18 AWG 4 Conductor- Black - 761804
OLF761804
LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 18 AWG 4 Conductor- Black - 761804 OLF761804
LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics. Double shielded for extra protection Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure. LAPP part number 761804 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 761804 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.394 NOMINAL OD (MM) : 10 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 112 WEIGHT KG/KM : 50.8

LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics.

  • Double shielded for extra protection
  • Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure.
  • LAPP part number 761804

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 761804 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.394 NOMINAL OD (MM) : 10 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 112 WEIGHT KG/KM : 50.8

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF761804
Product Name LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 18 AWG 4 Conductor- Black - 761804
Cable Jacket Thermoplastic Polymer
Cable Insulation LAPP Surge Guard Insulation System
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil; Barrier tape foil tape & braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 108670-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details