Alpha Wire Multi-Conductor & Paired Cables SF61110CY OR001

Description
SF61110CY ORANGE 1000
Request a Quote
Description
SF61110CY ORANGE 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - SF61110CY OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
SF61110CY OR001
Multi-Conductor & Paired Cables SF61110CY OR001
SF61110CY ORANGE 1000

SF61110CY ORANGE 1000

Buy Now
Alpha ALPSF61221CY OR001 Industrial Series SF Servo Cable - 14 AWG, 4 Conductor - Orange - ALPSF61110CY-OR001 - Lapp Tannehill
Savage, MN, United States
Alpha ALPSF61221CY OR001 Industrial Series SF Servo Cable - 14 AWG, 4 Conductor - Orange
ALPSF61110CY-OR001
Alpha ALPSF61221CY OR001 Industrial Series SF Servo Cable - 14 AWG, 4 Conductor - Orange ALPSF61110CY-OR001
Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 14 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket. Alpha Part Number ALPSF61221CY-OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61110CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 105X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.603 NOMINAL OD (MM) : 15.32 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 14 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket.

Alpha Part Number ALPSF61221CY-OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61110CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 105X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.603 NOMINAL OD (MM) : 15.32 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Supplier's Site
Awis Series Sf / 1000 Ft Alpha Wire - 90R0568 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Sf / 1000 Ft Alpha Wire
90R0568
Awis Series Sf / 1000 Ft Alpha Wire 90R0568
AWIS SERIES SF / 1000 FT

AWIS SERIES SF / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number SF61110CY OR001 ALPSF61110CY-OR001 90R0568
Product Name Multi-Conductor & Paired Cables Alpha ALPSF61221CY OR001 Industrial Series SF Servo Cable - 14 AWG, 4 Conductor - Orange Awis Series Sf / 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2080-4100-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details