Alpha Wire Multi-Conductor & Paired Cables SF61224CY OR005

Description
SF61224CY ORANGE 100 F
Request a Quote Datasheet
Description
SF61224CY ORANGE 100 F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - SF61224CY OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
SF61224CY OR005
Multi-Conductor & Paired Cables SF61224CY OR005
SF61224CY ORANGE 100 F

SF61224CY ORANGE 100 F

Buy Now
Alpha Wire ALPSF61224CY OR005 Industrial Series SF Servo Cable - 8 AWG, 4 Conductor- Orange - ALPSF61224CY-OR005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire ALPSF61224CY OR005 Industrial Series SF Servo Cable - 8 AWG, 4 Conductor- Orange
ALPSF61224CY-OR005
Alpha Wire ALPSF61224CY OR005 Industrial Series SF Servo Cable - 8 AWG, 4 Conductor- Orange ALPSF61224CY-OR005
Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 8 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control conductorPVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61224CY-OR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61224CY OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 168X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.943 NOMINAL OD (MM) : 23.95 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 8 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control conductorPVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61224CY-OR002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61224CY OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 168X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.943 NOMINAL OD (MM) : 23.95 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Supplier's Site
Shielded Multiconductor Cable, 8 Conductor, 8Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 90R0597 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 8Awg, 100Ft, 600V; Cable Shielding Alpha Wire
90R0597
Shielded Multiconductor Cable, 8 Conductor, 8Awg, 100Ft, 600V; Cable Shielding Alpha Wire 90R0597
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 8AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:8AWG; Conductor Area CSA:8.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 8AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:8AWG; Conductor Area CSA:8.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number SF61224CY OR005 ALPSF61224CY-OR005 90R0597
Product Name Multi-Conductor & Paired Cables Alpha Wire ALPSF61224CY OR005 Industrial Series SF Servo Cable - 8 AWG, 4 Conductor- Orange Shielded Multiconductor Cable, 8 Conductor, 8Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Custom Cable Assembly - 100597DG00026 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details