Alpha Wire Circular Cable Assemblies PR04KR114 YL401

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - PR04KR114YL401-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
PR04KR114YL401-ND
Circular Cable Assemblies PR04KR114YL401-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female Straight - 16AWG 4 Poles - PR04KR114 - Yellow - 20M (65.6ft) - ALPPR04KR114-YL401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female Straight - 16AWG 4 Poles - PR04KR114 - Yellow - 20M (65.6ft)
ALPPR04KR114-YL401
OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female Straight - 16AWG 4 Poles - PR04KR114 - Yellow - 20M (65.6ft) ALPPR04KR114-YL401
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number PR04KR114 YL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR04KR114 YL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / 7/8 in Female NUMBER OF POSITIONS : 4 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRK

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number PR04KR114 YL401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : PR04KR114 YL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male Internal Thread / 7/8 in Female NUMBER OF POSITIONS : 4 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRK

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - PR04KR114 YL401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
PR04KR114 YL401
Cable Assemblies - Circular Cable Assemblies PR04KR114 YL401
CBL 4POS MALE TO FMALE 65.6'

CBL 4POS MALE TO FMALE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PR04KR114YL401-ND ALPPR04KR114-YL401 PR04KR114 YL401
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - Mini Male Int Threads to Mini Female Straight - 16AWG 4 Poles - PR04KR114 - Yellow - 20M (65.6ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 65.6 ft (200 dm) 65.62 ft (200 dm) 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details