Lapp Tannehill 811358 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 16 AWG 4 Conductor - Black OLF811358

Description
LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811358. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811358 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded conductors JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.240 x 0.760 NOMINAL OD (MM) : 6.1 x 19.3 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved
Description
LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811358. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811358 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded conductors JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.240 x 0.760 NOMINAL OD (MM) : 6.1 x 19.3 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

Suppliers

Company
Product
Description
Supplier Links
811358 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 16 AWG 4 Conductor - Black - OLF811358 - Lapp Tannehill
Savage, MN, United States
811358 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 16 AWG 4 Conductor - Black
OLF811358
811358 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 16 AWG 4 Conductor - Black OLF811358
LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811358. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811358 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded conductors JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.240 x 0.760 NOMINAL OD (MM) : 6.1 x 19.3 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811358.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811358 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FLAT AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded conductors JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.240 x 0.760 NOMINAL OD (MM) : 6.1 x 19.3 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF811358
Product Name 811358 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 16 AWG 4 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Individually shielded conductors
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Silicone Multiconductor Cable - AS999-36-3J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Connection cable - EVC269 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
4 suppliers