Alpha Wire OBSOLETE - Alpha Wire Industrial Series V VFD Cable - V16006 BK199 - 6 AWG 4 conductor Foil Braid Shield - Black PVC Jacket V16006-BK199

Description
AlphaWire Industrial Series V VFD cable is double-shielded 6 awg 4 conductor black PVC jacket. Alpha part number V16006 BK199 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : V16006-BK199 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Industrial Series V AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black numbered CONDUCTOR STRANDING : Stranded STRAND COUNT : 133x7 SHIELDING : Foil Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.017 NOMINAL OD (MM) : 25.8 VOLTAGE : 600V TEMPERATURE : -4°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL RHW-2) 16-2 AWG) UL XHHW-2 UL TC-ER UL 1000V Flexible Motor Supply Cable CSA AWM I/II A/B FT4 CE LVD 2006/95/EC Pennsylvania MSHA WEIGHT LBS/MFT : 305
Description
AlphaWire Industrial Series V VFD cable is double-shielded 6 awg 4 conductor black PVC jacket. Alpha part number V16006 BK199 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : V16006-BK199 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Industrial Series V AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black numbered CONDUCTOR STRANDING : Stranded STRAND COUNT : 133x7 SHIELDING : Foil Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.017 NOMINAL OD (MM) : 25.8 VOLTAGE : 600V TEMPERATURE : -4°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL RHW-2) 16-2 AWG) UL XHHW-2 UL TC-ER UL 1000V Flexible Motor Supply Cable CSA AWM I/II A/B FT4 CE LVD 2006/95/EC Pennsylvania MSHA WEIGHT LBS/MFT : 305

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire Industrial Series V VFD Cable - V16006 BK199 - 6 AWG 4 conductor Foil Braid Shield - Black PVC Jacket - ALPV16006-BK199 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire Industrial Series V VFD Cable - V16006 BK199 - 6 AWG 4 conductor Foil Braid Shield - Black PVC Jacket
ALPV16006-BK199
OBSOLETE - Alpha Wire Industrial Series V VFD Cable - V16006 BK199 - 6 AWG 4 conductor Foil Braid Shield - Black PVC Jacket ALPV16006-BK199
AlphaWire Industrial Series V VFD cable is double-shielded 6 awg 4 conductor black PVC jacket. Alpha part number V16006 BK199 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : V16006-BK199 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Industrial Series V AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black numbered CONDUCTOR STRANDING : Stranded STRAND COUNT : 133x7 SHIELDING : Foil Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.017 NOMINAL OD (MM) : 25.8 VOLTAGE : 600V TEMPERATURE : -4°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL RHW-2) 16-2 AWG) UL XHHW-2 UL TC-ER UL 1000V Flexible Motor Supply Cable CSA AWM I/II A/B FT4 CE LVD 2006/95/EC Pennsylvania MSHA WEIGHT LBS/MFT : 305

AlphaWire Industrial Series V VFD cable is double-shielded 6 awg 4 conductor black PVC jacket.

Alpha part number V16006 BK199

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : V16006-BK199 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Industrial Series V AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black numbered CONDUCTOR STRANDING : Stranded STRAND COUNT : 133x7 SHIELDING : Foil Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.017 NOMINAL OD (MM) : 25.8 VOLTAGE : 600V TEMPERATURE : -4°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL RHW-2) 16-2 AWG) UL XHHW-2 UL TC-ER UL 1000V Flexible Motor Supply Cable CSA AWM I/II A/B FT4 CE LVD 2006/95/EC Pennsylvania MSHA WEIGHT LBS/MFT : 305

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number ALPV16006-BK199
Product Name OBSOLETE - Alpha Wire Industrial Series V VFD Cable - V16006 BK199 - 6 AWG 4 conductor Foil Braid Shield - Black PVC Jacket
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) - E5E2222-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 1368204 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details