Alpha Wire Multi-Conductor & Paired Cables SF61221CY OR002

Description
SF61221CY ORANGE 500 F
Request a Quote
Description
SF61221CY ORANGE 500 F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - SF61221CY OR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
SF61221CY OR002
Multi-Conductor & Paired Cables SF61221CY OR002
SF61221CY ORANGE 500 F

SF61221CY ORANGE 500 F

Buy Now
Alpha Wire ALPSF61221CY OR002 Industrial Series SF Servo Cable - 14 AWG, 4 Conductor - Orange - ALPSF61221CY-OR002 - Lapp Tannehill
Savage, MN, United States
Alpha Wire ALPSF61221CY OR002 Industrial Series SF Servo Cable - 14 AWG, 4 Conductor - Orange
ALPSF61221CY-OR002
Alpha Wire ALPSF61221CY OR002 Industrial Series SF Servo Cable - 14 AWG, 4 Conductor - Orange ALPSF61221CY-OR002
Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 14 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control conductorPVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61221CY-OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61221CY OR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 41X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.618 NOMINAL OD (MM) : 15.7 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 14 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control conductorPVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61221CY-OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61221CY OR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 41X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.618 NOMINAL OD (MM) : 15.7 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Supplier's Site
Awis Series Sf / 500 Ft Alpha Wire - 90R0587 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Sf / 500 Ft Alpha Wire
90R0587
Awis Series Sf / 500 Ft Alpha Wire 90R0587
AWIS SERIES SF / 500 FT

AWIS SERIES SF / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number SF61221CY OR002 ALPSF61221CY-OR002 90R0587
Product Name Multi-Conductor & Paired Cables Alpha Wire ALPSF61221CY OR002 Industrial Series SF Servo Cable - 14 AWG, 4 Conductor - Orange Awis Series Sf / 500 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-U7G10-KS-5-N-S-U5G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type USB 3.0 type B micro
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1124-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type GB2099
View Details