Alpha Wire Multi-Conductor & Paired Cables SF61112CY OR001

Description
SF61112CY ORANGE 1000
Request a Quote
Description
SF61112CY ORANGE 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - SF61112CY OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
SF61112CY OR001
Multi-Conductor & Paired Cables SF61112CY OR001
SF61112CY ORANGE 1000

SF61112CY ORANGE 1000

Buy Now
Alpha ALPSF61222CY OR001 Industrial Series SF Servo Cable - 12 AWG, 4 Conductor - Orange - ALPSF61112CY-OR001 - Lapp Tannehill
Savage, MN, United States
Alpha ALPSF61222CY OR001 Industrial Series SF Servo Cable - 12 AWG, 4 Conductor - Orange
ALPSF61112CY-OR001
Alpha ALPSF61222CY OR001 Industrial Series SF Servo Cable - 12 AWG, 4 Conductor - Orange ALPSF61112CY-OR001
Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 12 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket. Alpha Part Number ALPSF61222CY-OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61112CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 65X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.506 NOMINAL OD (MM) : 12.85 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 12 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket.

Alpha Part Number ALPSF61222CY-OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61112CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Multiconductor: 1 green/yellow and 3 black numbered; Pairs: Black-red black-white CONDUCTOR STRANDING : Stranded STRAND COUNT : 65X30 SHIELDING : Foil Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.506 NOMINAL OD (MM) : 12.85 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives and controllers; Robotics Automated pick-and-place systems; Automated handling systems; Factory equipment interconnects

Supplier's Site
Awis Series Sf / 1000 Ft Alpha Wire - 90R0571 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Sf / 1000 Ft Alpha Wire
90R0571
Awis Series Sf / 1000 Ft Alpha Wire 90R0571
AWIS SERIES SF / 1000 FT

AWIS SERIES SF / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number SF61112CY OR001 ALPSF61112CY-OR001 90R0571
Product Name Multi-Conductor & Paired Cables Alpha ALPSF61222CY OR001 Industrial Series SF Servo Cable - 12 AWG, 4 Conductor - Orange Awis Series Sf / 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details