Lapp Tannehill LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 10 AWG 4 Conductor- Black - 761004 OLF761004

Description
LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics. Double shielded for extra protection Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure. LAPP part number 761004 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 761004 AVAILABILITY : In Stock SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.697 NOMINAL OD (MM) : 17.7 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 346 WEIGHT KG/KM : 156.9
Description
LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics. Double shielded for extra protection Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure. LAPP part number 761004 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 761004 AVAILABILITY : In Stock SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.697 NOMINAL OD (MM) : 17.7 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 346 WEIGHT KG/KM : 156.9

Suppliers

Company
Product
Description
Supplier Links
LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 10 AWG 4 Conductor- Black - 761004 - OLF761004 - Lapp Tannehill
Savage, MN, United States
LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 10 AWG 4 Conductor- Black - 761004
OLF761004
LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 10 AWG 4 Conductor- Black - 761004 OLF761004
LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics. Double shielded for extra protection Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure. LAPP part number 761004 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 761004 AVAILABILITY : In Stock SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.697 NOMINAL OD (MM) : 17.7 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 346 WEIGHT KG/KM : 156.9

LAPP ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the LAPP Surge Guard insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics.

  • Double shielded for extra protection
  • Resistant to a wide range of disinfecting solutions used in food, beverage, chemical, and related industries, according to ECOLAB® PM 40-1 test procedure.
  • LAPP part number 761004

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 761004 AVAILABILITY : In Stock SERIES : ÖLFLEX® VFD SLIM AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Barrier tape foil tape & braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.697 NOMINAL OD (MM) : 17.7 INSULATION : LAPP Surge Guard Insulation System VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 1063 UL 1277 UL 2277 WEIGHT LBS/MFT : 346 WEIGHT KG/KM : 156.9

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF761004
Product Name LAPP ÖLFLEX® VFD SLIM Reduced-Diameter Shielded Cable - 10 AWG 4 Conductor- Black - 761004
Cable Jacket Thermoplastic Polymer
Cable Insulation LAPP Surge Guard Insulation System
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil; Barrier tape foil tape & braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

E12224 - CAT 5e Ethernet Cable (1 Data Pair) - E12224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 152999-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2012212 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details