Lapp Tannehill 73220311 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (8" - 31" length) - Unshielded - 26 AWG 4 Conductor - Gray OLF73220311

Description
LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220311 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220311 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.165 NOMINAL OD (MM) : 4.2 SPIRAL OD (IN) : 0.669 SPIRAL OD (MM) : 17 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220311 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220311 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.165 NOMINAL OD (MM) : 4.2 SPIRAL OD (IN) : 0.669 SPIRAL OD (MM) : 17 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
73220311 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (8
Savage, MN, United States
73220311 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (8" - 31" length) - Unshielded - 26 AWG 4 Conductor - Gray
OLF73220311
73220311 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (8" - 31" length) - Unshielded - 26 AWG 4 Conductor - Gray OLF73220311
LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220311 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220311 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.165 NOMINAL OD (MM) : 4.2 SPIRAL OD (IN) : 0.669 SPIRAL OD (MM) : 17 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220311


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220311 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.165 NOMINAL OD (MM) : 4.2 SPIRAL OD (IN) : 0.669 SPIRAL OD (MM) : 17 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF73220311
Product Name 73220311 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (8" - 31" length) - Unshielded - 26 AWG 4 Conductor - Gray
Cable Jacket Polyurethane (PUR)
Cable Insulation Polyolefin
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Ribbon & Flat Cable - 1-57040-2 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details