Lapp Tannehill 892203 - LAPP UNITRONIC® FD 890 Data, Signal & Control Cable - 22 AWG/3 Conductor - Gray OLF892203

Description
LAPP UNITRONIC® FD 890 is designed for continuous flexing signal and low voltage control applications. The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 892203. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 892203 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD 890 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.21 NOMINAL OD (MM) : 5.3 VOLTAGE : 300V TEMPERATURE : 23°F to +194°F -5°C to +90°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
LAPP UNITRONIC® FD 890 is designed for continuous flexing signal and low voltage control applications. The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 892203. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 892203 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD 890 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.21 NOMINAL OD (MM) : 5.3 VOLTAGE : 300V TEMPERATURE : 23°F to +194°F -5°C to +90°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
892203 - LAPP UNITRONIC® FD 890 Data, Signal & Control Cable - 22 AWG/3 Conductor - Gray - OLF892203 - Lapp Tannehill
Savage, MN, United States
892203 - LAPP UNITRONIC® FD 890 Data, Signal & Control Cable - 22 AWG/3 Conductor - Gray
OLF892203
892203 - LAPP UNITRONIC® FD 890 Data, Signal & Control Cable - 22 AWG/3 Conductor - Gray OLF892203
LAPP UNITRONIC® FD 890 is designed for continuous flexing signal and low voltage control applications. The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 892203. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 892203 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD 890 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.21 NOMINAL OD (MM) : 5.3 VOLTAGE : 300V TEMPERATURE : 23°F to +194°F -5°C to +90°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

LAPP UNITRONIC® FD 890 is designed for continuous flexing signal and low voltage control applications. The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 892203.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 892203 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD 890 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.21 NOMINAL OD (MM) : 5.3 VOLTAGE : 300V TEMPERATURE : 23°F to +194°F -5°C to +90°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF892203
Product Name 892203 - LAPP UNITRONIC® FD 890 Data, Signal & Control Cable - 22 AWG/3 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC016 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
4 suppliers
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Silicone Multiconductor Cable - AS155-30-5SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details