TE Connectivity Datasheets for Handles and Pulls (industrial)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more
| Product Name | Notes |
|---|---|
| Body Features Primary Product Color : Black Primary Product Material : Aluminum 5056(56S) Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : With Spinner Type : Fingertip Dimensions Product Diameter :... | |
| Body Features Primary Product Color : Black Primary Product Material : Aluminum 5056-H18 Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 31.75 MM [1.25 INCH ] Shaft... | |
| Body Features Primary Product Color : Black Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 18.8 MM [.74 INCH ] Shaft Size :... | |
| Body Features Primary Product Color : Black Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 19.1 MM [.75 INCH ] Shaft Size :... | |
| Body Features Primary Product Color : Black Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 31.75 MM [1.25 INCH ] Shaft Size :... | |
| Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Ribbed Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 11.1 MM [.437 INCH ] Shaft... | |
| Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Ribbed Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 14 MM [.551 INCH ] Shaft... | |
| Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 19 MM [.748 INCH ]... | |
| Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 25 MM [.984 INCH ]... | |
| Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 25.9 MM [1.02 INCH ]... | |
| Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Fluted Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 19 MM [.748 INCH ] Shaft Size : 3.17 MM | |
| Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Fluted Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 21.7 MM [.855 INCH ] Shaft Size : 6.35 MM | |
| Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Ribbed Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 24.9 MM [.98 INCH ] Shaft Size : 6.35 MM | |
| Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 29.7 MM [1.17 INCH ] Shaft Size :... | |
| Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 36.1 MM [1.42 INCH ] Shaft Size :... | |
| Body Features Primary Product Color : Silver Primary Product Material : Brass Configuration Features Spin Plate : Without Dimensions Product Diameter : 6.35 MM [.25 INCH ] Shaft Size : 3.17 MM [.125 INCH ] |