TE Connectivity Knobs KD500A1/4

Description
"Knurled, Diamond Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"
Request a Quote Datasheet
Description
"Knurled, Diamond Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - KD500A1/4-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Diamond Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"

"Knurled, Diamond Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"

Buy Now Datasheet
Round Knurled Knob With Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity - 61F1171 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Knob With Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity
61F1171
Round Knurled Knob With Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity 61F1171
ROUND KNURLED KNOB WITH LINE IND, 6.37MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

ROUND KNURLED KNOB WITH LINE IND, 6.37MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number KD500A1/4-ND 61F1171
Product Name Knobs Round Knurled Knob With Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Natural
Unlock Full Specs
to access all available technical data