TE Connectivity Fluted Knob, Black, 38.1Mm; Shaft Type Alcoswitch Te Connectivity PKES-140B-1/4

Description
FLUTED KNOB, BLACK, 38.1MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:38.1mm; Product Range:Black RoHS Compliant: Yes
Datasheet
Description
FLUTED KNOB, BLACK, 38.1MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:38.1mm; Product Range:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluted Knob, Black, 38.1Mm; Shaft Type Alcoswitch Te Connectivity - 77B8487 - Newark, An Avnet Company
Chicago, IL, United States
Fluted Knob, Black, 38.1Mm; Shaft Type Alcoswitch Te Connectivity
77B8487
Fluted Knob, Black, 38.1Mm; Shaft Type Alcoswitch Te Connectivity 77B8487
FLUTED KNOB, BLACK, 38.1MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:38.1mm; Product Range:Black RoHS Compliant: Yes

FLUTED KNOB, BLACK, 38.1MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:38.1mm; Product Range:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 77B8487
Product Name Fluted Knob, Black, 38.1Mm; Shaft Type Alcoswitch Te Connectivity
Knob Type Fluted
Unlock Full Specs
to access all available technical data