STRAIGHT KNURLED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled; Knob Diameter:25.3mm; Product Range:-; Body Material:Molded Phenolic; Shaft Size:1/4 in RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 57F2350 |
| Product Name | Straight Knurled Knob, 6.35Mm; Shaft Type Alcoswitch Te Connectivity |
| Material Description | Phenolic |