"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Top and Side Metal Black"
STRAIGHT KNURLED KNOB W/ LINE IND, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Top Side Indicator Line; Knob Diameter:12.7mm; Product Range:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 450-1699-ND | 70156335 | 77B7781 |
| Product Name | Knobs | Knob; 0.500 in.; Straight Knurl; 0.125 in.; Black; Alcoswitch | Straight Knurled Knob W/ Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity |
| Colors / Finishes Available | Black | ||
| Features | Indicator / Pointer; Knurled | ||
| Knob Material | Metal | Metal | Metal |
| Knob Type | Round |