STR KNURLED SKIRT KNOB W/ ARROW, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Indicator Arrow; Knob Diameter:20.3mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 57F2337 |
| Product Name | Str Knurled Skirt Knob W/ Arrow, 6.35Mm; Shaft Type Alcoswitch Te Connectivity |
| Material Description | Phenolic |