STRAIGHT KNURLED KNOB, BLACK, 19.3MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled with Bar Pointer and Indicator Line; Knob Diameter:19.3mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 26F816 |
| Product Name | Straight Knurled Knob, Black, 19.3Mm; Shaft Type Alcoswitch Te Connectivity |
| Material Description | Phenolic |