"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural"
STRAIGHT KNURLED SKIRT KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Numbers 0-10; Knob Diameter:30mm; Product Range:-; Shaft Size:1/4 in RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 450-1750-ND | 94F9955 |
| Product Name | Knobs | Straight Knurled Skirt Knob, 6.35Mm; Shaft Type Alcoswitch Te Connectivity |
| Colors / Finishes Available | Black, Natural |