STRAIGHT KNURL KNOB, 3.2MM; Shaft Type:-; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled; Knob Diameter:-; Product Range:-; Switch Features:Knurl Knob Black Aluminum RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 25C3991 |
| Product Name | Straight Knurl Knob, 3.2Mm; Shaft Type Alcoswitch Te Connectivity |
| Knob Material | Metal |