TE Connectivity Knobs PKE60B1/4

Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"
Request a Quote Datasheet
Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1733-ND - DigiKey
Thief River Falls, MN, United States
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"

Buy Now Datasheet
Knob; Phenolic; 0.626 in.; 0.25 in. - 70156302 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Phenolic; 0.626 in.; 0.25 in.
70156302
Knob; Phenolic; 0.626 in.; 0.25 in. 70156302
Knob, 0.626 in. Diameter, Phenolic Body Material Top spun aluminum inlay Alcoswitch brand Phenolic body material.

Knob, 0.626 in. Diameter, Phenolic Body Material

  • Top spun aluminum inlay
  • Alcoswitch brand
    Phenolic body material.
Supplier's Site
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 57F2343 - Newark, An Avnet Company
Chicago, IL, United States
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
57F2343
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 57F2343
FLUTED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:15.9mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

FLUTED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:15.9mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1733-ND 70156302 57F2343
Product Name Knobs Knob; Phenolic; 0.626 in.; 0.25 in. Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Plastic Plastic
Knob Type Fingergrip Fluted
Unlock Full Specs
to access all available technical data