"Knurled, Diamond Knob 0.126"" (3.20mm) Shaft with Line on Side Metal Black"
ROUND KNURLED KNOB WITH LINE IND, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 450-1694-ND | 70156259 | 57F2423 |
| Product Name | Knobs | Knob; Black; 0.5 in.; RoHS Compliant, ELV Compliant | Round Knurled Knob With Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity |
| Colors / Finishes Available | Black | ||
| Features | Indicator / Pointer; Knurled | ||
| Knob Material | Metal | Metal | Metal |
| Knob Type | Round |