"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural"
STRAIGHT KNURLED SKIRT KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Numbers 0-10; Knob Diameter:25.9mm; Product Range:- RoHS Compliant: Yes
Knob, 1.020 in. Diameter, Phenolic Body Material
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 450-1732-ND | 57F2340 | 70156301 |
| Product Name | Knobs | Straight Knurled Skirt Knob, 6.35Mm; Shaft Type Alcoswitch Te Connectivity | Knob; Phenolic; 1.02 in.; 0.25 in. |
| Colors / Finishes Available | Black, Natural | ||
| Features | Indicator / Pointer; Knurled; Skirted | ||
| Knob Material | Plastic | Plastic | |
| Material Description | Phenolic |