TE Connectivity Knobs PK1100B1/4

Description
"Serrated Knob 0.250"" (6.35mm) Shaft with Dot on Top Plastic Black"
Request a Quote Datasheet
Description
"Serrated Knob 0.250"" (6.35mm) Shaft with Dot on Top Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - PK1100B1/4-ND - DigiKey
Thief River Falls, MN, United States
"Serrated Knob 0.250"" (6.35mm) Shaft with Dot on Top Plastic Black"

"Serrated Knob 0.250"" (6.35mm) Shaft with Dot on Top Plastic Black"

Buy Now Datasheet
Serrated Knob W/ Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 57F2354 - Newark, An Avnet Company
Chicago, IL, United States
Serrated Knob W/ Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
57F2354
Serrated Knob W/ Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 57F2354
SERRATED KNOB W/ LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Serrated with Top Side Indicator Line; Knob Diameter:17.8mm; Product Range:- RoHS Compliant: Yes

SERRATED KNOB W/ LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Serrated with Top Side Indicator Line; Knob Diameter:17.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number PK1100B1/4-ND 57F2354
Product Name Knobs Serrated Knob W/ Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1720-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
2 suppliers
2
Specs
Diameter / Width 2 inches (50.8 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details