KNOBS, 23.8MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled; Knob Diameter:23.8mm; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 20F951 |
| Product Name | Knobs, 23.8Mm; Shaft Type Alcoswitch Te Connectivity |
| Knob Material | Metal |