TE Connectivity Knobs PKS1106B1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic with Aluminum Skirt Black, Natural"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic with Aluminum Skirt Black, Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1749-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic with Aluminum Skirt Black, Natural"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic with Aluminum Skirt Black, Natural"

Buy Now Datasheet
Str Knurled Skirt Knob With Line, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 57F2366 - Newark, An Avnet Company
Chicago, IL, United States
Str Knurled Skirt Knob With Line, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
57F2366
Str Knurled Skirt Knob With Line, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 57F2366
STR KNURLED SKIRT KNOB WITH LINE, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Indicator Line; Knob Diameter:29.7mm; Product Range:- RoHS Compliant: Yes

STR KNURLED SKIRT KNOB WITH LINE, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Indicator Line; Knob Diameter:29.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1749-ND 57F2366
Product Name Knobs Str Knurled Skirt Knob With Line, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black, Natural
Unlock Full Specs
to access all available technical data

Similar Products

Red Acetal, 3/8 Tee Knobs For Thumb Screw - A 9M41-R8398926 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knob
Material Description Red Acetal
Screw Thread Specifications 3/8
View Details
Dual Pointer Control Knob - 8566 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Clamping Knobs - 7027588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Polypropylene
View Details