TE Connectivity Knobs KPN700B1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - KPN700B1/4-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"

Buy Now Datasheet
Straight Knurled Pointer Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 57F2316 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Pointer Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
57F2316
Straight Knurled Pointer Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity 57F2316
STRAIGHT KNURLED POINTER KNOB, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Bar Pointer and Indicator Line; Knob Diameter:19.1mm; Product Range:- RoHS Compliant: No

STRAIGHT KNURLED POINTER KNOB, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Bar Pointer and Indicator Line; Knob Diameter:19.1mm; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Knob; 0.750 in.; Straight Knurl with Bar Pointer; 0.250 in.; Black; Alcoswitch - 70156333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 0.750 in.; Straight Knurl with Bar Pointer; 0.250 in.; Black; Alcoswitch
70156333
Knob; 0.750 in.; Straight Knurl with Bar Pointer; 0.250 in.; Black; Alcoswitch 70156333
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number KPN700B1/4-ND 57F2316 70156333
Product Name Knobs Straight Knurled Pointer Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity Knob; 0.750 in.; Straight Knurl with Bar Pointer; 0.250 in.; Black; Alcoswitch
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal Metal Metal
Material Description Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
3 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Plastic Lobe Knob - TLK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Glossy Finish
Knob Material Plastic
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details