"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black"
RIBBED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:21.9mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 450-1745-ND | 44F1944 |
| Product Name | Knobs | Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity |
| Colors / Finishes Available | Black |