"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"
FLUTED KNOB WITH LINE INDICATOR, 6.37MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | KS500A1/4-ND | 61F920 |
| Product Name | Knobs | Fluted Knob With Line Indicator, 6.37Mm; Shaft Type Alcoswitch Te Connectivity |
| Colors / Finishes Available | Natural |