"Knurled, Diamond Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Natural"
ROUND KNURLED KNOB WITH LINE IND, 6.37MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19.1mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | KD700A1/4-ND | 61F1173 |
| Product Name | Knobs | Round Knurled Knob With Line Ind, 6.37Mm; Shaft Type Alcoswitch Te Connectivity |
| Colors / Finishes Available | Natural |