TE Connectivity Knobs KLN1250B1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1696-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black"

Buy Now Datasheet
Straight Knurled Knob, Alu, Blk, 31.8Mm Rohs Compliant Alcoswitch Te Connectivity - 69AH8122 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Knob, Alu, Blk, 31.8Mm Rohs Compliant Alcoswitch Te Connectivity
69AH8122
Straight Knurled Knob, Alu, Blk, 31.8Mm Rohs Compliant Alcoswitch Te Connectivity 69AH8122
STRAIGHT KNURLED KNOB, ALU, BLK, 31.8MM ROHS COMPLIANT: NO

STRAIGHT KNURLED KNOB, ALU, BLK, 31.8MM ROHS COMPLIANT: NO

Supplier's Site
Knob; Black; 1.25 in.; RoHS Compliant, ELV Compliant - 70156266 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Black; 1.25 in.; RoHS Compliant, ELV Compliant
70156266
Knob; Black; 1.25 in.; RoHS Compliant, ELV Compliant 70156266
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1696-ND 69AH8122 70156266
Product Name Knobs Straight Knurled Knob, Alu, Blk, 31.8Mm Rohs Compliant Alcoswitch Te Connectivity Knob; Black; 1.25 in.; RoHS Compliant, ELV Compliant
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1728-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
Ergostyle Wing Knob - ESWN - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description Knob: Glass-fiber Reinforced Polyamide
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Aluminum Hand Knobs - 21105 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details