"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural"
PKS Series Straight Knurl Design knob
STRAIGHT KNURLED SKIRT KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Straight Knurled Skirted with Numbers 1-10; Knob Diameter:36.1mm; Product Range:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 450-1752-ND | 70156317 | 57F2363 |
| Product Name | Knobs | Knob; 1.42 in.; RoHS Compliant, ELV Compliant | Straight Knurled Skirt Knob, 6.35Mm; Shaft Type Alcoswitch Te Connectivity |
| Colors / Finishes Available | Black, Natural | ||
| Features | Indicator / Pointer; Knurled; Skirted | ||
| Knob Material | Plastic | Plastic | |
| Knob Type | Round Skirted |