STRAIGHT KNURLED KNOB W/ LINE IND 6.38MM; SHAFT TYPE:ROUND SHAFT; SHAFT DIAMETER:6.35MM; KNOB MATERIAL:ALUMINIUM; KNOB / DIAL STYLE:STRAIGHT KNURLED WITH INDICATOR LINE; KNOB DIAMETER:19.1MM; PRODUCT RANGE:-; BODY MATERIAL:ALUMINUM ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 29AC7238 |
| Product Name | Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity |
| Knob Material | Metal |