TE Connectivity Knobs PKES60B1/8

Description
"Fluted Knob 0.126"" (3.20mm) Shaft with Line on Side and Skirt Plastic Black"
Request a Quote Datasheet
Description
"Fluted Knob 0.126"" (3.20mm) Shaft with Line on Side and Skirt Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1737-ND - DigiKey
Thief River Falls, MN, United States
"Fluted Knob 0.126"" (3.20mm) Shaft with Line on Side and Skirt Plastic Black"

"Fluted Knob 0.126"" (3.20mm) Shaft with Line on Side and Skirt Plastic Black"

Buy Now Datasheet
Fluted Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity - 57F2345 - Newark, An Avnet Company
Chicago, IL, United States
Fluted Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity
57F2345
Fluted Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity 57F2345
FLUTED KNOB WITH LINE INDICATOR, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:19mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

FLUTED KNOB WITH LINE INDICATOR, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:19mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; Phenolic; 0.748 in.; 0.125 in. - 70156305 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Phenolic; 0.748 in.; 0.125 in.
70156305
Knob; Phenolic; 0.748 in.; 0.125 in. 70156305
Knob, 0.748 in. Diameter, Phenolic Body Material Top spun aluminum inlay Alcoswitch brand Phenolic body material.

Knob, 0.748 in. Diameter, Phenolic Body Material

  • Top spun aluminum inlay
  • Alcoswitch brand
    Phenolic body material.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1737-ND 57F2345 70156305
Product Name Knobs Fluted Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity Knob; Phenolic; 0.748 in.; 0.125 in.
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic Plastic
Knob Type Fluted Fingergrip
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - KFS600B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal
View Details
2 suppliers
1/4-23 Red Acetal Rosette Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 1/4-20
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details