TE Connectivity Knobs KU401B1/8

Description
"Serrated Knob 0.126"" (3.20mm) Shaft with Dot on Top Metal Black"
Request a Quote Datasheet
Description
"Serrated Knob 0.126"" (3.20mm) Shaft with Dot on Top Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - KU401B1/8-ND - DigiKey
Thief River Falls, MN, United States
"Serrated Knob 0.126"" (3.20mm) Shaft with Dot on Top Metal Black"

"Serrated Knob 0.126"" (3.20mm) Shaft with Dot on Top Metal Black"

Buy Now Datasheet
Serrated Trim Cut Knob W/ Dot Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity - 26F782 - Newark, An Avnet Company
Chicago, IL, United States
Serrated Trim Cut Knob W/ Dot Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity
26F782
Serrated Trim Cut Knob W/ Dot Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity 26F782
SERRATED TRIM CUT KNOB W/ DOT IND, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Serrated Diamond Cut with Indicator Dot; Knob Diameter:9.5mm; Product Range:-; Colour:Black RoHS Compliant: Yes

SERRATED TRIM CUT KNOB W/ DOT IND, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Serrated Diamond Cut with Indicator Dot; Knob Diameter:9.5mm; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number KU401B1/8-ND 26F782
Product Name Knobs Serrated Trim Cut Knob W/ Dot Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Plastic Indicator Lobe Knob - DTK - Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Black Matte; Black Oxide Finish
Features Indicator / Pointer
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details