TE Connectivity Knobs KN1251B1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with No Indicator Metal Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with No Indicator Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - KN1251B1/4-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with No Indicator Metal Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with No Indicator Metal Black"

Buy Now Datasheet
Knob; 1.250 in.; Straight Knurl; 0.125 in.; Black; Alcoswitch - 70156270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 1.250 in.; Straight Knurl; 0.125 in.; Black; Alcoswitch
70156270
Knob; 1.250 in.; Straight Knurl; 0.125 in.; Black; Alcoswitch 70156270
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site
Straight Knurled Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 57F2411 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
57F2411
Straight Knurled Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity 57F2411
STRAIGHT KNURLED KNOB, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled Skirted with Indicator Line; Knob Diameter:31.75mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

STRAIGHT KNURLED KNOB, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled Skirted with Indicator Line; Knob Diameter:31.75mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number KN1251B1/4-ND 70156270 57F2411
Product Name Knobs Knob; 1.250 in.; Straight Knurl; 0.125 in.; Black; Alcoswitch Straight Knurled Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Features Knurled
Knob Material Metal Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 161098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details
1/4-20 Red Acetal Knurled Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Red Acetal
View Details
Instrumentation Knob - 8560 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details