Cornell Dubilier Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 2100 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 2100 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 22 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 6.8 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:... |
| << Prev | Next >> |