Cornell Dubilier Capacitor Polypropylene Pp Film 0.22Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier DPM4P22K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.22Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.22Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2286
Capacitor Polypropylene Pp Film 0.22Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2286
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2286
Product Name Capacitor Polypropylene Pp Film 0.22Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908674P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details