Cornell Dubilier Film Capacitors DPFF4S39J-F

Description
CAP FILM 0.039UF 5% 400VDC RAD
Datasheet
Description
CAP FILM 0.039UF 5% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPFF4S39J-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DPFF4S39J-F
Film Capacitors DPFF4S39J-F
CAP FILM 0.039UF 5% 400VDC RAD

CAP FILM 0.039UF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.039Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2218 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.039Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2218
Capacitor Polypropylene Pp Film 0.039Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2218
CAPACITOR POLYPROPYLENE PP FILM 0.039UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.039UF, 400V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DPFF4S39J-F 66K2218
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.039Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Film / Foil PP
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH390G-7PN-X1B - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 2002-106K100CB4G-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers