Cornell Dubilier Capacitor Polypropylene Pp Film 0.015Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier DPFF16S15J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.015UF, 1.6KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.015UF, 1.6KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.015Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2172 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.015Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier
66K2172
Capacitor Polypropylene Pp Film 0.015Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier 66K2172
CAPACITOR POLYPROPYLENE PP FILM 0.015UF, 1.6KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.015UF, 1.6KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2172
Product Name Capacitor Polypropylene Pp Film 0.015Uf, 1.6Kv, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 2002-103MSR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers