Cornell Dubilier Capacitor Polypropylene Pp Film 0.27Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier DPFF2P27J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.27UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.27UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.27Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2182 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.27Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier
66K2182
Capacitor Polypropylene Pp Film 0.27Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier 66K2182
CAPACITOR POLYPROPYLENE PP FILM 0.27UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.27UF, 250V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):155V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2182
Product Name Capacitor Polypropylene Pp Film 0.27Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Paper Film Capacitors - 105PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers